RES 374ohm 10W 1% AXIAL LUGS
374 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 374 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F3740PC02 | RER45F3740PC02-ND | RER45F3740PC02 |
| Product Name | RES 374 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors | Chassis Mount Resistors |
| Mounting / Packaging | Axial Leads | Axial, Box | Solder Lugs |
| Resistance Range | 374 ohms | 374 ohms | 374 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | 10 watts |
| Configuration | Single Resistor |