Vishay Intertechnology, Inc. RES 36.5 OHM 10W 1% AXIAL LUGS RER45F36R5RC02

Description
RES 36.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 36.5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.5 OHM 10W 1% AXIAL LUGS - RER45F36R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.5 OHM 10W 1% AXIAL LUGS
RER45F36R5RC02
RES 36.5 OHM 10W 1% AXIAL LUGS RER45F36R5RC02
RES 36.5ohm 10W 1% AXIAL LUGS

RES 36.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F36R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F36R5RC02-ND
Chassis Mount Resistors RER45F36R5RC02-ND
36.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

36.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F36R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F36R5RC02
Chassis Mount Resistors RER45F36R5RC02
RES CHAS MNT 36.5 OHM 1% 10W

RES CHAS MNT 36.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F36R5RC02 RER45F36R5RC02-ND RER45F36R5RC02
Product Name RES 36.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers