Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3570PCSL

Description
357 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
357 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3570PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3570PCSL-ND
Chassis Mount Resistors RER45F3570PCSL-ND
357 Ohms ±1% 10W Wirewound Chassis Mount Resistor

357 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 357 OHM 10W 1% AXIAL LUGS - RER45F3570PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 10W 1% AXIAL LUGS
RER45F3570PCSL
RES 357 OHM 10W 1% AXIAL LUGS RER45F3570PCSL
RES 357ohm 10W 1% AXIAL LUGS

RES 357ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3570PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3570PCSL
Chassis Mount Resistors RER45F3570PCSL
RES CHAS MNT 357 OHM 1% 10W

RES CHAS MNT 357 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3570PCSL-ND RER45F3570PCSL RER45F3570PCSL
Product Name Chassis Mount Resistors RES 357 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 357 ohms 357 ohms 357 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details