Vishay Intertechnology, Inc. RES 350 OHM 10W 1% AXIAL LUGS RER45F3500RCSL

Description
RES 350ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 350ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 10W 1% AXIAL LUGS - RER45F3500RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 10W 1% AXIAL LUGS
RER45F3500RCSL
RES 350 OHM 10W 1% AXIAL LUGS RER45F3500RCSL
RES 350ohm 10W 1% AXIAL LUGS

RES 350ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3500RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3500RCSL-ND
Chassis Mount Resistors RER45F3500RCSL-ND
350 Ohms ±1% 10W Wirewound Chassis Mount Resistor

350 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3500RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3500RCSL
Chassis Mount Resistors RER45F3500RCSL
RES CHAS MNT 350 OHM 1% 10W

RES CHAS MNT 350 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3500RCSL RER45F3500RCSL-ND RER45F3500RCSL
Product Name RES 350 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 350 ohms 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details