Vishay Intertechnology, Inc. RES 348 OHM 10W 1% AXIAL LUGS RER45F3480RCSL

Description
RES 348ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 348ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 10W 1% AXIAL LUGS - RER45F3480RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 10W 1% AXIAL LUGS
RER45F3480RCSL
RES 348 OHM 10W 1% AXIAL LUGS RER45F3480RCSL
RES 348ohm 10W 1% AXIAL LUGS

RES 348ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3480RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3480RCSL-ND
Chassis Mount Resistors RER45F3480RCSL-ND
348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

348 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3480RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3480RCSL
Chassis Mount Resistors RER45F3480RCSL
RES CHAS MNT 348 OHM 1% 10W

RES CHAS MNT 348 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3480RCSL RER45F3480RCSL-ND RER45F3480RCSL
Product Name RES 348 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 348 ohms 348 ohms 348 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363325 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details