Vishay Intertechnology, Inc. Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F3400PC02

Description
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER45F3400PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER45F3400PC02
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F3400PC02
Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F3400PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3400PC02-ND
Chassis Mount Resistors RER45F3400PC02-ND
340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

340 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3400PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3400PC02
Chassis Mount Resistors RER45F3400PC02
RES CHAS MNT 340 OHM 1% 10W

RES CHAS MNT 340 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3400PC02 RER45F3400PC02-ND RER45F3400PC02
Product Name Res Wirewound 340 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details