Vishay Intertechnology, Inc. RES 33.2 OHM 10W 1% AXIAL LUGS RER45F33R2RC02

Description
RES 33.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 10W 1% AXIAL LUGS - RER45F33R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 10W 1% AXIAL LUGS
RER45F33R2RC02
RES 33.2 OHM 10W 1% AXIAL LUGS RER45F33R2RC02
RES 33.2ohm 10W 1% AXIAL LUGS

RES 33.2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F33R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F33R2RC02-ND
Chassis Mount Resistors RER45F33R2RC02-ND
33.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F33R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F33R2RC02
Chassis Mount Resistors RER45F33R2RC02
RES CHAS MNT 33.2 OHM 1% 10W

RES CHAS MNT 33.2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F33R2RC02 RER45F33R2RC02-ND RER45F33R2RC02
Product Name RES 33.2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details