Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3320RC02

Description
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3320RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3320RC02-ND
Chassis Mount Resistors RER45F3320RC02-ND
332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

332 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 332 OHM 10W 1% AXIAL LUGS - RER45F3320RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 10W 1% AXIAL LUGS
RER45F3320RC02
RES 332 OHM 10W 1% AXIAL LUGS RER45F3320RC02
RES 332ohm 10W 1% AXIAL LUGS

RES 332ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3320RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3320RC02
Chassis Mount Resistors RER45F3320RC02
RES CHAS MNT 332 OHM 1% 10W

RES CHAS MNT 332 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3320RC02-ND RER45F3320RC02 RER45F3320RC02
Product Name Chassis Mount Resistors RES 332 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details