332 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES CHAS MNT 332 OHM 1% 10W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F3320MC02 | RER45F3320MC02-ND | RER45F3320MC02 |
| Product Name | Resistor-Misc | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 332 ohms | 332 ohms |