Vishay Intertechnology, Inc. RES 330 OHM 10W 1% AXIAL LUGS RER45F3300RCSL

Description
RES 330ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 330ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 10W 1% AXIAL LUGS - RER45F3300RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 10W 1% AXIAL LUGS
RER45F3300RCSL
RES 330 OHM 10W 1% AXIAL LUGS RER45F3300RCSL
RES 330ohm 10W 1% AXIAL LUGS

RES 330ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3300RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3300RCSL-ND
Chassis Mount Resistors RER45F3300RCSL-ND
330 Ohms ±1% 10W Wirewound Chassis Mount Resistor

330 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3300RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3300RCSL
Chassis Mount Resistors RER45F3300RCSL
RES CHAS MNT 330 OHM 1% 10W

RES CHAS MNT 330 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3300RCSL RER45F3300RCSL-ND RER45F3300RCSL
Product Name RES 330 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers