Vishay Intertechnology, Inc. RES 32.4 OHM 10W 1% AXIAL LUGS RER45F32R4RC02

Description
RES 32.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 32.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 10W 1% AXIAL LUGS - RER45F32R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 10W 1% AXIAL LUGS
RER45F32R4RC02
RES 32.4 OHM 10W 1% AXIAL LUGS RER45F32R4RC02
RES 32.4ohm 10W 1% AXIAL LUGS

RES 32.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F32R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F32R4RC02-ND
Chassis Mount Resistors RER45F32R4RC02-ND
32.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F32R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F32R4RC02
Chassis Mount Resistors RER45F32R4RC02
RES CHAS MNT 32.4 OHM 1% 10W

RES CHAS MNT 32.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F32R4RC02 RER45F32R4RC02-ND RER45F32R4RC02
Product Name RES 32.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details