Vishay Intertechnology, Inc. RES 324 OHM 10W 1% AXIAL LUGS RER45F3240PC02

Description
RES 324ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 324ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 324 OHM 10W 1% AXIAL LUGS - RER45F3240PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 324 OHM 10W 1% AXIAL LUGS
RER45F3240PC02
RES 324 OHM 10W 1% AXIAL LUGS RER45F3240PC02
RES 324ohm 10W 1% AXIAL LUGS

RES 324ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3240PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3240PC02-ND
Chassis Mount Resistors RER45F3240PC02-ND
324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

324 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3240PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3240PC02
Chassis Mount Resistors RER45F3240PC02
RES CHAS MNT 324 OHM 1% 10W

RES CHAS MNT 324 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3240PC02 RER45F3240PC02-ND RER45F3240PC02
Product Name RES 324 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details