Vishay Intertechnology, Inc. RES 31.6 OHM 10W 1% AXIAL LUGS RER45F31R6RCSL

Description
RES 31.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 10W 1% AXIAL LUGS - RER45F31R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 10W 1% AXIAL LUGS
RER45F31R6RCSL
RES 31.6 OHM 10W 1% AXIAL LUGS RER45F31R6RCSL
RES 31.6ohm 10W 1% AXIAL LUGS

RES 31.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F31R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F31R6RCSL-ND
Chassis Mount Resistors RER45F31R6RCSL-ND
31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F31R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F31R6RCSL
Chassis Mount Resistors RER45F31R6RCSL
RES CHAS MNT 31.6 OHM 1% 10W

RES CHAS MNT 31.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F31R6RCSL RER45F31R6RCSL-ND RER45F31R6RCSL
Product Name RES 31.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details