Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F31R6RC02

Description
31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F31R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and operates within a resistance range of 1 to 2.8K ohms with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is hard anodized aluminum, contributing to its durability. Engineers considering this resistor for their projects should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Datasheet Summary
Powered by GS/AI

The RER45F31R6RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded joints and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 10 watts at 25 °C and operates within a resistance range of 1 to 2.8K ohms with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The encapsulant is made of silicone, and the housing is hard anodized aluminum, contributing to its durability. Engineers considering this resistor for their projects should note its robust construction and military-grade specifications, making it suitable for applications requiring high reliability and performance.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F31R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F31R6RC02-ND
Chassis Mount Resistors RER45F31R6RC02-ND
31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.6 OHM 10W 1% AXIAL LUGS - RER45F31R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 10W 1% AXIAL LUGS
RER45F31R6RC02
RES 31.6 OHM 10W 1% AXIAL LUGS RER45F31R6RC02
RES 31.6ohm 10W 1% AXIAL LUGS

RES 31.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F31R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F31R6RC02
Chassis Mount Resistors RER45F31R6RC02
RES CHAS MNT 31.6 OHM 1% 10W

RES CHAS MNT 31.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F31R6RC02-ND RER45F31R6RC02 RER45F31R6RC02
Product Name Chassis Mount Resistors RES 31.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1879071-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers