Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3160PCSL

Description
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3160PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3160PCSL-ND
Chassis Mount Resistors RER45F3160PCSL-ND
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 316 OHM 10W 1% AXIAL LUGS - RER45F3160PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 10W 1% AXIAL LUGS
RER45F3160PCSL
RES 316 OHM 10W 1% AXIAL LUGS RER45F3160PCSL
RES 316ohm 10W 1% AXIAL LUGS

RES 316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3160PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3160PCSL
Chassis Mount Resistors RER45F3160PCSL
RES CHAS MNT 316 OHM 1% 10W

RES CHAS MNT 316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3160PCSL-ND RER45F3160PCSL RER45F3160PCSL
Product Name Chassis Mount Resistors RES 316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details