Vishay Intertechnology, Inc. RES 316 OHM 10W 1% AXIAL LUGS RER45F3160PC02

Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 10W 1% AXIAL LUGS - RER45F3160PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 10W 1% AXIAL LUGS
RER45F3160PC02
RES 316 OHM 10W 1% AXIAL LUGS RER45F3160PC02
RES 316ohm 10W 1% AXIAL LUGS

RES 316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3160PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3160PC02-ND
Chassis Mount Resistors RER45F3160PC02-ND
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3160PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3160PC02
Chassis Mount Resistors RER45F3160PC02
RES CHAS MNT 316 OHM 1% 10W

RES CHAS MNT 316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3160PC02 RER45F3160PC02-ND RER45F3160PC02
Product Name RES 316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260437 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details