Vishay Intertechnology, Inc. RES 316 OHM 10W 1% AXIAL LUGS RER45F3160MC02

Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 316ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 10W 1% AXIAL LUGS - RER45F3160MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 10W 1% AXIAL LUGS
RER45F3160MC02
RES 316 OHM 10W 1% AXIAL LUGS RER45F3160MC02
RES 316ohm 10W 1% AXIAL LUGS

RES 316ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3160MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3160MC02-ND
Chassis Mount Resistors RER45F3160MC02-ND
316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

316 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3160MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3160MC02
Chassis Mount Resistors RER45F3160MC02
RES CHAS MNT 316 OHM 1% 10W

RES CHAS MNT 316 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3160MC02 RER45F3160MC02-ND RER45F3160MC02
Product Name RES 316 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers