Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F3010RCSL

Description
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F3010RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3010RCSL-ND
Chassis Mount Resistors RER45F3010RCSL-ND
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 301 OHM 10W 1% AXIAL LUGS - RER45F3010RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 10W 1% AXIAL LUGS
RER45F3010RCSL
RES 301 OHM 10W 1% AXIAL LUGS RER45F3010RCSL
RES 301ohm 10W 1% AXIAL LUGS

RES 301ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F3010RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3010RCSL
Chassis Mount Resistors RER45F3010RCSL
RES CHAS MNT 301 OHM 1% 10W

RES CHAS MNT 301 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3010RCSL-ND RER45F3010RCSL RER45F3010RCSL
Product Name Chassis Mount Resistors RES 301 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers