Vishay Intertechnology, Inc. Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F3010RC02

Description
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F3010RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F3010RC02
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F3010RC02
Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F3010RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F3010RC02-ND
Chassis Mount Resistors RER45F3010RC02-ND
301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

301 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F3010RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F3010RC02
Chassis Mount Resistors RER45F3010RC02
RES CHAS MNT 301 OHM 1% 10W

RES CHAS MNT 301 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F3010RC02 RER45F3010RC02-ND RER45F3010RC02
Product Name Res Wirewound 301 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details