Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2R94MC02

Description
2.94 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.94 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2R94MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R94MC02-ND
Chassis Mount Resistors RER45F2R94MC02-ND
2.94 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.94 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.94 OHM 10W 1% AXIAL LUGS - RER45F2R94MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94 OHM 10W 1% AXIAL LUGS
RER45F2R94MC02
RES 2.94 OHM 10W 1% AXIAL LUGS RER45F2R94MC02
RES 2.94ohm 10W 1% AXIAL LUGS

RES 2.94ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2R94MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R94MC02
Chassis Mount Resistors RER45F2R94MC02
RES CHAS MNT 2.94 OHM 1% 10W

RES CHAS MNT 2.94 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R94MC02-ND RER45F2R94MC02 RER45F2R94MC02
Product Name Chassis Mount Resistors RES 2.94 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.94 ohms 2.94 ohms 2.94 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details