Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2R87RCSL

Description
2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R87RCSL-ND
Chassis Mount Resistors RER45F2R87RCSL-ND
2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.87 OHM 10W 1% AXIAL LUGS - RER45F2R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 10W 1% AXIAL LUGS
RER45F2R87RCSL
RES 2.87 OHM 10W 1% AXIAL LUGS RER45F2R87RCSL
RES 2.87ohm 10W 1% AXIAL LUGS

RES 2.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R87RCSL
Chassis Mount Resistors RER45F2R87RCSL
RES CHAS MNT 2.87 OHM 1% 10W

RES CHAS MNT 2.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R87RCSL-ND RER45F2R87RCSL RER45F2R87RCSL
Product Name Chassis Mount Resistors RES 2.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 45000 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers