Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2R70MCSL

Description
2.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2R70MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R70MCSL-ND
Chassis Mount Resistors RER45F2R70MCSL-ND
2.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.7 OHM 10W 1% AXIAL LUGS - RER45F2R70MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.7 OHM 10W 1% AXIAL LUGS
RER45F2R70MCSL
RES 2.7 OHM 10W 1% AXIAL LUGS RER45F2R70MCSL
RES 2.7ohm 10W 1% AXIAL LUGS

RES 2.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2R70MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R70MCSL
Chassis Mount Resistors RER45F2R70MCSL
RES CHAS MNT 2.7 OHM 1% 10W

RES CHAS MNT 2.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R70MCSL-ND RER45F2R70MCSL RER45F2R70MCSL
Product Name Chassis Mount Resistors RES 2.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.7 ohms 2.7 ohms 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details