Vishay Intertechnology, Inc. RES 2.61 OHM 10W 1% AXIAL LUGS RER45F2R61RCSL

Description
RES 2.61ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 10W 1% AXIAL LUGS - RER45F2R61RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 10W 1% AXIAL LUGS
RER45F2R61RCSL
RES 2.61 OHM 10W 1% AXIAL LUGS RER45F2R61RCSL
RES 2.61ohm 10W 1% AXIAL LUGS

RES 2.61ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2R61RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R61RCSL-ND
Chassis Mount Resistors RER45F2R61RCSL-ND
2.61 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2R61RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R61RCSL
Chassis Mount Resistors RER45F2R61RCSL
RES CHAS MNT 2.61 OHM 1% 10W

RES CHAS MNT 2.61 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R61RCSL RER45F2R61RCSL-ND RER45F2R61RCSL
Product Name RES 2.61 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details