Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2R00PCSL

Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2R00PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2R00PCSL-ND
Chassis Mount Resistors RER45F2R00PCSL-ND
2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

2 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2 OHM 10W 1% AXIAL LUGS - RER45F2R00PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2 OHM 10W 1% AXIAL LUGS
RER45F2R00PCSL
RES 2 OHM 10W 1% AXIAL LUGS RER45F2R00PCSL
RES 2ohm 10W 1% AXIAL LUGS

RES 2ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2R00PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2R00PCSL
Chassis Mount Resistors RER45F2R00PCSL
RES CHAS MNT 2 OHM 1% 10W

RES CHAS MNT 2 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2R00PCSL-ND RER45F2R00PCSL RER45F2R00PCSL
Product Name Chassis Mount Resistors RES 2 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2 ohms 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details