Vishay Intertechnology, Inc. RES 29.4 OHM 10W 1% AXIAL LUGS RER45F29R4RCSL

Description
RES 29.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 29.4ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 29.4 OHM 10W 1% AXIAL LUGS - RER45F29R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 29.4 OHM 10W 1% AXIAL LUGS
RER45F29R4RCSL
RES 29.4 OHM 10W 1% AXIAL LUGS RER45F29R4RCSL
RES 29.4ohm 10W 1% AXIAL LUGS

RES 29.4ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F29R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F29R4RCSL-ND
Chassis Mount Resistors RER45F29R4RCSL-ND
29.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

29.4 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F29R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F29R4RCSL
Chassis Mount Resistors RER45F29R4RCSL
RES CHAS MNT 29.4 OHM 1% 10W

RES CHAS MNT 29.4 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F29R4RCSL RER45F29R4RCSL-ND RER45F29R4RCSL
Product Name RES 29.4 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details