Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2940RCSL

Description
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2940RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2940RCSL-ND
Chassis Mount Resistors RER45F2940RCSL-ND
294 Ohms ±1% 10W Wirewound Chassis Mount Resistor

294 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 294 OHM 10W 1% AXIAL LUGS - RER45F2940RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 10W 1% AXIAL LUGS
RER45F2940RCSL
RES 294 OHM 10W 1% AXIAL LUGS RER45F2940RCSL
RES 294ohm 10W 1% AXIAL LUGS

RES 294ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2940RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2940RCSL
Chassis Mount Resistors RER45F2940RCSL
RES CHAS MNT 294 OHM 1% 10W

RES CHAS MNT 294 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2940RCSL-ND RER45F2940RCSL RER45F2940RCSL
Product Name Chassis Mount Resistors RES 294 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers