Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2900RCSL

Description
290 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
290 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2900RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2900RCSL-ND
Chassis Mount Resistors RER45F2900RCSL-ND
290 Ohms ±1% 10W Wirewound Chassis Mount Resistor

290 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 290 OHM 10W 1% AXIAL LUGS - RER45F2900RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 290 OHM 10W 1% AXIAL LUGS
RER45F2900RCSL
RES 290 OHM 10W 1% AXIAL LUGS RER45F2900RCSL
RES 290ohm 10W 1% AXIAL LUGS

RES 290ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2900RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2900RCSL
Chassis Mount Resistors RER45F2900RCSL
RES CHAS MNT 290 OHM 1% 10W

RES CHAS MNT 290 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2900RCSL-ND RER45F2900RCSL RER45F2900RCSL
Product Name Chassis Mount Resistors RES 290 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 290 ohms 290 ohms 290 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722197 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details