Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F28R7RCSL

Description
28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F28R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F28R7RCSL-ND
Chassis Mount Resistors RER45F28R7RCSL-ND
28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28.7 OHM 10W 1% AXIAL LUGS - RER45F28R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 10W 1% AXIAL LUGS
RER45F28R7RCSL
RES 28.7 OHM 10W 1% AXIAL LUGS RER45F28R7RCSL
RES 28.7ohm 10W 1% AXIAL LUGS

RES 28.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F28R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F28R7RCSL
Chassis Mount Resistors RER45F28R7RCSL
RES CHAS MNT 28.7 OHM 1% 10W

RES CHAS MNT 28.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F28R7RCSL-ND RER45F28R7RCSL RER45F28R7RCSL
Product Name Chassis Mount Resistors RES 28.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722225 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details