Vishay Intertechnology, Inc. RES 280 OHM 10W 1% AXIAL LUGS RER45F2800RCSL

Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 10W 1% AXIAL LUGS - RER45F2800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% AXIAL LUGS
RER45F2800RCSL
RES 280 OHM 10W 1% AXIAL LUGS RER45F2800RCSL
RES 280ohm 10W 1% AXIAL LUGS

RES 280ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2800RCSL-ND
Chassis Mount Resistors RER45F2800RCSL-ND
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2800RCSL
Chassis Mount Resistors RER45F2800RCSL
RES CHAS MNT 280 OHM 1% 10W

RES CHAS MNT 280 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2800RCSL RER45F2800RCSL-ND RER45F2800RCSL
Product Name RES 280 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R222JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers