Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2800RC02

Description
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2800RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2800RC02-ND
Chassis Mount Resistors RER45F2800RC02-ND
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F2800RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F2800RC02
Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2800RC02
Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2800RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2800RC02
Chassis Mount Resistors RER45F2800RC02
RES CHAS MNT 280 OHM 1% 10W

RES CHAS MNT 280 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2800RC02-ND RER45F2800RC02 RER45F2800RC02
Product Name Chassis Mount Resistors Res Wirewound 280 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details