Vishay Intertechnology, Inc. RES 280 OHM 10W 1% AXIAL LUGS RER45F2800MCSL

Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 280ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 10W 1% AXIAL LUGS - RER45F2800MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 10W 1% AXIAL LUGS
RER45F2800MCSL
RES 280 OHM 10W 1% AXIAL LUGS RER45F2800MCSL
RES 280ohm 10W 1% AXIAL LUGS

RES 280ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2800MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2800MCSL-ND
Chassis Mount Resistors RER45F2800MCSL-ND
280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

280 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2800MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2800MCSL
Chassis Mount Resistors RER45F2800MCSL
RES CHAS MNT 280 OHM 1% 10W

RES CHAS MNT 280 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2800MCSL RER45F2800MCSL-ND RER45F2800MCSL
Product Name RES 280 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details