Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2741RC02

Description
2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2741RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2741RC02-ND
Chassis Mount Resistors RER45F2741RC02-ND
2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.74 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F2741RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F2741RC02
Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2741RC02
Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2741RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2741RC02
Chassis Mount Resistors RER45F2741RC02
RES CHAS MNT 2.74K OHM 1% 10W

RES CHAS MNT 2.74K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2741RC02-ND RER45F2741RC02 RER45F2741RC02
Product Name Chassis Mount Resistors Res Wirewound 2.74K Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers