Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2670RCSL

Description
267 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
267 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2670RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2670RCSL-ND
Chassis Mount Resistors RER45F2670RCSL-ND
267 Ohms ±1% 10W Wirewound Chassis Mount Resistor

267 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 267 OHM 10W 1% AXIAL LUGS - RER45F2670RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 267 OHM 10W 1% AXIAL LUGS
RER45F2670RCSL
RES 267 OHM 10W 1% AXIAL LUGS RER45F2670RCSL
RES 267ohm 10W 1% AXIAL LUGS

RES 267ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2670RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2670RCSL
Chassis Mount Resistors RER45F2670RCSL
RES CHAS MNT 267 OHM 1% 10W

RES CHAS MNT 267 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2670RCSL-ND RER45F2670RCSL RER45F2670RCSL
Product Name Chassis Mount Resistors RES 267 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details