Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2550RCSL

Description
255 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
255 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2550RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2550RCSL-ND
Chassis Mount Resistors RER45F2550RCSL-ND
255 Ohms ±1% 10W Wirewound Chassis Mount Resistor

255 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 255 OHM 10W 1% AXIAL LUGS - RER45F2550RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 255 OHM 10W 1% AXIAL LUGS
RER45F2550RCSL
RES 255 OHM 10W 1% AXIAL LUGS RER45F2550RCSL
RES 255ohm 10W 1% AXIAL LUGS

RES 255ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2550RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2550RCSL
Chassis Mount Resistors RER45F2550RCSL
RES CHAS MNT 255 OHM 1% 10W

RES CHAS MNT 255 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2550RCSL-ND RER45F2550RCSL RER45F2550RCSL
Product Name Chassis Mount Resistors RES 255 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details