Vishay Intertechnology, Inc. Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2500RC02

Description
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F2500RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F2500RC02
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2500RC02
Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2500RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2500RC02-ND
Chassis Mount Resistors RER45F2500RC02-ND
250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

250 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2500RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2500RC02
Chassis Mount Resistors RER45F2500RC02
RES CHAS MNT 250 OHM 1% 10W

RES CHAS MNT 250 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2500RC02 RER45F2500RC02-ND RER45F2500RC02
Product Name Res Wirewound 250 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details