Vishay Intertechnology, Inc. RES 249 OHM 10W 1% AXIAL LUGS RER45F2490RCSL

Description
RES 249ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 249ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 10W 1% AXIAL LUGS - RER45F2490RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 10W 1% AXIAL LUGS
RER45F2490RCSL
RES 249 OHM 10W 1% AXIAL LUGS RER45F2490RCSL
RES 249ohm 10W 1% AXIAL LUGS

RES 249ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2490RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2490RCSL-ND
Chassis Mount Resistors RER45F2490RCSL-ND
249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

249 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2490RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2490RCSL
Chassis Mount Resistors RER45F2490RCSL
RES CHAS MNT 249 OHM 1% 10W

RES CHAS MNT 249 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2490RCSL RER45F2490RCSL-ND RER45F2490RCSL
Product Name RES 249 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details