Vishay Intertechnology, Inc. RES 23.7 OHM 10W 1% AXIAL LUGS RER45F23R7RCSL

Description
RES 23.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 23.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 10W 1% AXIAL LUGS - RER45F23R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 10W 1% AXIAL LUGS
RER45F23R7RCSL
RES 23.7 OHM 10W 1% AXIAL LUGS RER45F23R7RCSL
RES 23.7ohm 10W 1% AXIAL LUGS

RES 23.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F23R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F23R7RCSL-ND
Chassis Mount Resistors RER45F23R7RCSL-ND
23.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F23R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F23R7RCSL
Chassis Mount Resistors RER45F23R7RCSL
RES CHAS MNT 23.7 OHM 1% 10W

RES CHAS MNT 23.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F23R7RCSL RER45F23R7RCSL-ND RER45F23R7RCSL
Product Name RES 23.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details