Vishay Intertechnology, Inc. RES 23.7 OHM 10W 1% AXIAL LUGS RER45F23R7MCSL

Description
RES 23.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 23.7ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7 OHM 10W 1% AXIAL LUGS - RER45F23R7MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 10W 1% AXIAL LUGS
RER45F23R7MCSL
RES 23.7 OHM 10W 1% AXIAL LUGS RER45F23R7MCSL
RES 23.7ohm 10W 1% AXIAL LUGS

RES 23.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F23R7MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F23R7MCSL-ND
Chassis Mount Resistors RER45F23R7MCSL-ND
23.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F23R7MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F23R7MCSL
Chassis Mount Resistors RER45F23R7MCSL
RES CHAS MNT 23.7 OHM 1% 10W

RES CHAS MNT 23.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F23R7MCSL RER45F23R7MCSL-ND RER45F23R7MCSL
Product Name RES 23.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details