Vishay Intertechnology, Inc. RES 2.32K OHM 10W 1% AXIAL LUGS RER45F2321RCSL

Description
RES 2.32Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.32Kohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32K OHM 10W 1% AXIAL LUGS - RER45F2321RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32K OHM 10W 1% AXIAL LUGS
RER45F2321RCSL
RES 2.32K OHM 10W 1% AXIAL LUGS RER45F2321RCSL
RES 2.32Kohm 10W 1% AXIAL LUGS

RES 2.32Kohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2321RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2321RCSL-ND
Chassis Mount Resistors RER45F2321RCSL-ND
2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

2.32 kOhms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2321RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2321RCSL
Chassis Mount Resistors RER45F2321RCSL
RES CHAS MNT 2.32K OHM 1% 10W

RES CHAS MNT 2.32K OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2321RCSL RER45F2321RCSL-ND RER45F2321RCSL
Product Name RES 2.32K OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details