Vishay Intertechnology, Inc. RES 232 OHM 10W 1% AXIAL LUGS RER45F2320RCSL

Description
RES 232ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 232ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 10W 1% AXIAL LUGS - RER45F2320RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 10W 1% AXIAL LUGS
RER45F2320RCSL
RES 232 OHM 10W 1% AXIAL LUGS RER45F2320RCSL
RES 232ohm 10W 1% AXIAL LUGS

RES 232ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2320RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2320RCSL-ND
Chassis Mount Resistors RER45F2320RCSL-ND
232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

232 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2320RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2320RCSL
Chassis Mount Resistors RER45F2320RCSL
RES CHAS MNT 232 OHM 1% 10W

RES CHAS MNT 232 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2320RCSL RER45F2320RCSL-ND RER45F2320RCSL
Product Name RES 232 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 232 ohms 232 ohms 232 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers