Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F22R1RCSL

Description
22.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F22R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F22R1RCSL-ND
Chassis Mount Resistors RER45F22R1RCSL-ND
22.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

22.1 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.1 OHM 10W 1% AXIAL LUGS - RER45F22R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 10W 1% AXIAL LUGS
RER45F22R1RCSL
RES 22.1 OHM 10W 1% AXIAL LUGS RER45F22R1RCSL
RES 22.1ohm 10W 1% AXIAL LUGS

RES 22.1ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F22R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F22R1RCSL
Chassis Mount Resistors RER45F22R1RCSL
RES CHAS MNT 22.1 OHM 1% 10W

RES CHAS MNT 22.1 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F22R1RCSL-ND RER45F22R1RCSL RER45F22R1RCSL
Product Name Chassis Mount Resistors RES 22.1 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details