Vishay Intertechnology, Inc. RES 221 OHM 10W 1% AXIAL LUGS RER45F2210RCSL

Description
RES 221ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 221ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 10W 1% AXIAL LUGS - RER45F2210RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 10W 1% AXIAL LUGS
RER45F2210RCSL
RES 221 OHM 10W 1% AXIAL LUGS RER45F2210RCSL
RES 221ohm 10W 1% AXIAL LUGS

RES 221ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F2210RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2210RCSL-ND
Chassis Mount Resistors RER45F2210RCSL-ND
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F2210RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2210RCSL
Chassis Mount Resistors RER45F2210RCSL
RES CHAS MNT 221 OHM 1% 10W

RES CHAS MNT 221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2210RCSL RER45F2210RCSL-ND RER45F2210RCSL
Product Name RES 221 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms 221 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details