Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2210RC02

Description
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2210RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2210RC02-ND
Chassis Mount Resistors RER45F2210RC02-ND
221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

221 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange - RER45F2210RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange
RER45F2210RC02
Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange RER45F2210RC02
Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER45F2210RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2210RC02
Chassis Mount Resistors RER45F2210RC02
RES CHAS MNT 221 OHM 1% 10W

RES CHAS MNT 221 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2210RC02-ND RER45F2210RC02 RER45F2210RC02
Product Name Chassis Mount Resistors Res Wirewound 221 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 221 ohms 221 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers