Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F21R5RC02

Description
21.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
21.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F21R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F21R5RC02-ND
Chassis Mount Resistors RER45F21R5RC02-ND
21.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F21R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F21R5RC02
Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F21R5RC02
Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F21R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F21R5RC02
Chassis Mount Resistors RER45F21R5RC02
RES CHAS MNT 21.5 OHM 1% 10W

RES CHAS MNT 21.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F21R5RC02-ND RER45F21R5RC02 RER45F21R5RC02
Product Name Chassis Mount Resistors Res Wirewound 21.5 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details