Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F2100RC02

Description
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F2100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F2100RC02-ND
Chassis Mount Resistors RER45F2100RC02-ND
210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

210 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F2100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F2100RC02
Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F2100RC02
Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F2100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F2100RC02
Chassis Mount Resistors RER45F2100RC02
RES CHAS MNT 210 OHM 1% 10W

RES CHAS MNT 210 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F2100RC02-ND RER45F2100RC02 RER45F2100RC02
Product Name Chassis Mount Resistors Res Wirewound 210 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers