The RER45F20R0RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding, which minimizes reactive components. With a power rating of 10 watts at 25 °C, the RER45F20R0RCSL has a resistance value of 20 ohms and a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The resistor also boasts high insulation resistance, rated at a minimum of 10,000 MΩ when dry, and 1,000 MΩ after moisture testing. This component is suitable for applications requiring robust performance under extreme conditions, making it a reliable choice for engineers in need of durable resistive solutions.
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor
RES 20ohm 10W 1% AXIAL LUGS
RES CHAS MNT 20 OHM 1% 10W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER45F20R0RCSL-ND | RER45F20R0RCSL | RER45F20R0RCSL |
| Product Name | Chassis Mount Resistors | RES 20 OHM 10W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 20 ohms | 20 ohms | 20 ohms |