Vishay Intertechnology, Inc. RES 20 OHM 10W 1% AXIAL LUGS RER45F20R0PCSL

Description
RES 20ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 20ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 10W 1% AXIAL LUGS - RER45F20R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 10W 1% AXIAL LUGS
RER45F20R0PCSL
RES 20 OHM 10W 1% AXIAL LUGS RER45F20R0PCSL
RES 20ohm 10W 1% AXIAL LUGS

RES 20ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F20R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F20R0PCSL-ND
Chassis Mount Resistors RER45F20R0PCSL-ND
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F20R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F20R0PCSL
Chassis Mount Resistors RER45F20R0PCSL
RES CHAS MNT 20 OHM 1% 10W

RES CHAS MNT 20 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F20R0PCSL RER45F20R0PCSL-ND RER45F20R0PCSL
Product Name RES 20 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details