Vishay Intertechnology, Inc. Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F20R0PC02

Description
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack - RER45F20R0PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack
RER45F20R0PC02
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack RER45F20R0PC02
Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F20R0PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F20R0PC02-ND
Chassis Mount Resistors RER45F20R0PC02-ND
20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

20 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F20R0PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F20R0PC02
Chassis Mount Resistors RER45F20R0PC02
RES CHAS MNT 20 OHM 1% 10W

RES CHAS MNT 20 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F20R0PC02 RER45F20R0PC02-ND RER45F20R0PC02
Product Name Res Wirewound 20 Ohm 1% 10W ¦20ppm/¦C 0.1% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.1000 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details