Vishay Intertechnology, Inc. RES 1.78 OHM 10W 1% AXIAL LUGS RER45F1R78RCSL

Description
RES 1.78ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.78ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.78 OHM 10W 1% AXIAL LUGS - RER45F1R78RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.78 OHM 10W 1% AXIAL LUGS
RER45F1R78RCSL
RES 1.78 OHM 10W 1% AXIAL LUGS RER45F1R78RCSL
RES 1.78ohm 10W 1% AXIAL LUGS

RES 1.78ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F1R78RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R78RCSL-ND
Chassis Mount Resistors RER45F1R78RCSL-ND
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F1R78RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R78RCSL
Chassis Mount Resistors RER45F1R78RCSL
RES CHAS MNT 1.78 OHM 1% 10W

RES CHAS MNT 1.78 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R78RCSL RER45F1R78RCSL-ND RER45F1R78RCSL
Product Name RES 1.78 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms 1.78 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R104JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers