Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F1R78RC02

Description
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Description
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER45F1R78RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor has a power rating of 10 watts at 25 °C and a resistance value of 1.78 ohms with a tolerance of ±1%. This model is constructed using non-inductive styles with Ayrton-Perry winding, which minimizes reactive components. It is suitable for applications requiring high reliability and can operate within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. The RER45F1R78RC02 also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it a robust choice for demanding environments.

Datasheet Summary
Powered by GS/AI

The RER45F1R78RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor has a power rating of 10 watts at 25 °C and a resistance value of 1.78 ohms with a tolerance of ±1%. This model is constructed using non-inductive styles with Ayrton-Perry winding, which minimizes reactive components. It is suitable for applications requiring high reliability and can operate within a temperature range of -55 °C to +250 °C. The resistor is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. The RER45F1R78RC02 also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, making it a robust choice for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F1R78RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F1R78RC02-ND
Chassis Mount Resistors RER45F1R78RC02-ND
1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

1.78 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack - RER45F1R78RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack
RER45F1R78RC02
Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack RER45F1R78RC02
Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F1R78RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F1R78RC02
Chassis Mount Resistors RER45F1R78RC02
RES CHAS MNT 1.78 OHM 1% 10W

RES CHAS MNT 1.78 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F1R78RC02-ND RER45F1R78RC02 RER45F1R78RC02
Product Name Chassis Mount Resistors Res Wirewound 1.78 Ohm 1% 10W ¦50ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 1.78 ohms 1.78 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C10R47JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers